Vishay Intertechnology, Inc. Through Hole Resistors CPCF0547K00GB32

Description
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0547K00GB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00GB32-ND
Through Hole Resistors CPCF0547K00GB32-ND
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CPCF0547K00GB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CPCF0547K00GB32
Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPCF0547K00GB32
Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0547K00GB32-ND CPCF0547K00GB32
Product Name Through Hole Resistors Res Metal Film 47K Ohm 2% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Radial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers