Vishay Intertechnology, Inc. Through Hole Resistors CPCF0547K00GB31

Description
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0547K00GB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00GB31-ND
Through Hole Resistors CPCF0547K00GB31-ND
47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±2% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole - CPCF0547K00GB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole
CPCF0547K00GB31
Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole CPCF0547K00GB31
Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole

Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0547K00GB31-ND CPCF0547K00GB31
Product Name Through Hole Resistors Res Wirewound 47K Ohm 2% 5W ¦50ppm/¦C RDL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details