Vishay Intertechnology, Inc. 5W,3.3K,5%,BULK,HAZMAT CPCF053K300JE32

Description
5W,3.3K,5%,BULK,HAZM AT
Request a Quote Datasheet
Description
5W,3.3K,5%,BULK,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,3.3K,5%,BULK,HAZMAT - CPCF053K300JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,3.3K,5%,BULK,HAZMAT
CPCF053K300JE32
5W,3.3K,5%,BULK,HAZMAT CPCF053K300JE32
5W,3.3K,5%,BULK,HAZM AT

5W,3.3K,5%,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - CPCF053K300JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF053K300JE32-ND
Through Hole Resistors CPCF053K300JE32-ND
3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF053K300JE32 CPCF053K300JE32-ND
Product Name 5W,3.3K,5%,BULK,HAZMAT Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details