Vishay Intertechnology, Inc. 5W,3.3K,5%,BULK CPCF053K300JB32

Description
5W,3.3K,5%,BULK
Request a Quote Datasheet
Description
5W,3.3K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,3.3K,5%,BULK - CPCF053K300JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,3.3K,5%,BULK
CPCF053K300JB32
5W,3.3K,5%,BULK CPCF053K300JB32
5W,3.3K,5%,BULK

5W,3.3K,5%,BULK

Supplier's Site
Through Hole Resistors - CPCF053K300JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF053K300JB32-ND
Through Hole Resistors CPCF053K300JB32-ND
3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF053K300JB32 CPCF053K300JB32-ND
Product Name 5W,3.3K,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details