Vishay Intertechnology, Inc. Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0539K00JB32

Description
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0539K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0539K00JB32
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0539K00JB32
Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0539K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0539K00JB32-ND
Through Hole Resistors CPCF0539K00JB32-ND
39 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

39 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0539K00JB32 CPCF0539K00JB32-ND
Product Name Res Wirewound 39K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details