Vishay Intertechnology, Inc. Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0535K70JB32

Description
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0535K70JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0535K70JB32
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0535K70JB32
Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0535K70JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0535K70JB32-ND
Through Hole Resistors CPCF0535K70JB32-ND
35.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

35.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0535K70JB32 CPCF0535K70JB32-ND
Product Name Res Wirewound 35.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details