33 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CPCF0533K00JE66-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Radial |
| Tolerance | 5 +/- % |