Vishay Intertechnology, Inc. Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0530K00JB31

Description
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0530K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0530K00JB31
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0530K00JB31
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0530K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0530K00JB31-ND
Through Hole Resistors CPCF0530K00JB31-ND
30 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

30 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0530K00JB31 CPCF0530K00JB31-ND
Product Name Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details