Vishay Intertechnology, Inc. Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K700JB32

Description
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF052K700JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF052K700JB32
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K700JB32
Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF052K700JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF052K700JB32-ND
Through Hole Resistors CPCF052K700JB32-ND
2.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

2.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF052K700JB32 CPCF052K700JB32-ND
Product Name Res Wirewound 2.7K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details