Vishay Intertechnology, Inc. Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K400JB31

Description
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF052K400JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF052K400JB31
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K400JB31
Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF052K400JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF052K400JB31-ND
Through Hole Resistors CPCF052K400JB31-ND
2.4 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

2.4 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF052K400JB31 CPCF052K400JB31-ND
Product Name Res Wirewound 2.4K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details