Vishay Intertechnology, Inc. Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K210FB31

Description
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF052K210FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF052K210FB31
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K210FB31
Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF052K210FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF052K210FB31-ND
Through Hole Resistors CPCF052K210FB31-ND
2.21 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

2.21 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF052K210FB31 CPCF052K210FB31-ND
Product Name Res Wirewound 2.21K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers