Vishay Intertechnology, Inc. Through Hole Resistors CPCF0527K00JB31

Description
27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0527K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0527K00JB31-ND
Through Hole Resistors CPCF0527K00JB31-ND
27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0527K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0527K00JB31
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0527K00JB31
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0527K00JB31-ND CPCF0527K00JB31
Product Name Through Hole Resistors Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details