Vishay Intertechnology, Inc. Through Hole Resistors CPCF0525K00JB32

Description
25 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
25 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0525K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0525K00JB32-ND
Through Hole Resistors CPCF0525K00JB32-ND
25 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

25 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0525K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0525K00JB32
Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0525K00JB32
Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0525K00JB32-ND CPCF0525K00JB32
Product Name Through Hole Resistors Res Wirewound 25K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details