Vishay Intertechnology, Inc. Through Hole Resistors CPCF0522K00JB31

Description
22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0522K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0522K00JB31-ND
Through Hole Resistors CPCF0522K00JB31-ND
22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0522K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0522K00JB31
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0522K00JB31
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0522K00JB31-ND CPCF0522K00JB31
Product Name Through Hole Resistors Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers