Vishay Intertechnology, Inc. Through Hole Resistors CPCF0520K00FB31

Description
20 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0520K00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0520K00FB31-ND
Through Hole Resistors CPCF0520K00FB31-ND
20 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

20 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0520K00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0520K00FB31
Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0520K00FB31
Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0520K00FB31-ND CPCF0520K00FB31
Product Name Through Hole Resistors Res Wirewound 20K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details