Vishay Intertechnology, Inc. Through Hole Resistors CPCF051K800JE32

Description
1.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF051K800JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF051K800JE32-ND
Through Hole Resistors CPCF051K800JE32-ND
1.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCF051K800JE32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers