Vishay Intertechnology, Inc. Through Hole Resistors CPCF051K600JB31

Description
1.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF051K600JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF051K600JB31-ND
Through Hole Resistors CPCF051K600JB31-ND
1.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF051K600JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF051K600JB31
Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF051K600JB31
Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF051K600JB31-ND CPCF051K600JB31
Product Name Through Hole Resistors Res Wirewound 1.6K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details