5W,1.5K,5%,BULK,HAZM
1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF051K500JE32 | CPCF051K500JE32-ND |
| Product Name | 5W,1.5K,5%,BULK,HAZMAT | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |