Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF051K000JB31

Description
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF051K000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF051K000JB31
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF051K000JB31
Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF051K000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF051K000JB31-ND
Through Hole Resistors CPCF051K000JB31-ND
1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF051K000JB31 CPCF051K000JB31-ND
Product Name Res Wirewound 1K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details