Vishay Intertechnology, Inc. Through Hole Resistors CPCF0518K00KE66

Description
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0518K00KE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0518K00KE66-ND
Through Hole Resistors CPCF0518K00KE66-ND
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCF0518K00KE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details