Vishay Intertechnology, Inc. Through Hole Resistors CPCF0518K00KB32

Description
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0518K00KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0518K00KB32-ND
Through Hole Resistors CPCF0518K00KB32-ND
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0518K00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0518K00KB32
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0518K00KB32
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0518K00KB32-ND CPCF0518K00KB32
Product Name Through Hole Resistors Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details