Vishay Intertechnology, Inc. Through Hole Resistors CPCF0518K00JB31

Description
18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0518K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0518K00JB31-ND
Through Hole Resistors CPCF0518K00JB31-ND
18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0518K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0518K00JB31
Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0518K00JB31
Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0518K00JB31-ND CPCF0518K00JB31
Product Name Through Hole Resistors Res Wirewound 18K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details