Vishay Intertechnology, Inc. Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0512K00JB32

Description
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0512K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0512K00JB32
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0512K00JB32
Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0512K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0512K00JB32-ND
Through Hole Resistors CPCF0512K00JB32-ND
12 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

12 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0512K00JB32 CPCF0512K00JB32-ND
Product Name Res Wirewound 12K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers