Vishay Intertechnology, Inc. Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05120K0JB32

Description
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05120K0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05120K0JB32
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05120K0JB32
Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF05120K0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05120K0JB32-ND
Through Hole Resistors CPCF05120K0JB32-ND
120 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

120 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF05120K0JB32 CPCF05120K0JB32-ND
Product Name Res Wirewound 120K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers