Vishay Intertechnology, Inc. Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0510K00JE32

Description
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0510K00JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0510K00JE32
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0510K00JE32
Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0510K00JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0510K00JE32-ND
Through Hole Resistors CPCF0510K00JE32-ND
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Cpcf-5 10K 5% E32 E3 Vishay - 69P2598 - Newark, An Avnet Company
Chicago, IL, United States
Cpcf-5 10K 5% E32 E3 Vishay
69P2598
Cpcf-5 10K 5% E32 E3 Vishay 69P2598
CPCF-5 10K 5% E32 e3

CPCF-5 10K 5% E32 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPCF0510K00JE32 CPCF0510K00JE32-ND 69P2598
Product Name Res Wirewound 10K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Cpcf-5 10K 5% E32 E3 Vishay
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details