Vishay Intertechnology, Inc. Through Hole Resistors CPCF0510K00FB31

Description
10 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0510K00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0510K00FB31-ND
Through Hole Resistors CPCF0510K00FB31-ND
10 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

10 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0510K00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0510K00FB31
Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0510K00FB31
Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0510K00FB31-ND CPCF0510K00FB31
Product Name Through Hole Resistors Res Wirewound 10K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details