Vishay Intertechnology, Inc. Through Hole Resistors CPCF05102K0FB32

Description
102 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF05102K0FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05102K0FB32-ND
Through Hole Resistors CPCF05102K0FB32-ND
102 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

102 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05102K0FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05102K0FB32
Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05102K0FB32
Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF05102K0FB32-ND CPCF05102K0FB32
Product Name Through Hole Resistors Res Wirewound 102K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details