Vishay Intertechnology, Inc. 5W,100K,10%,BULK CPCF05100K0KB31

Description
5W,100K,10%,BULK
Request a Quote Datasheet
Description
5W,100K,10%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,100K,10%,BULK - CPCF05100K0KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,100K,10%,BULK
CPCF05100K0KB31
5W,100K,10%,BULK CPCF05100K0KB31
5W,100K,10%,BULK

5W,100K,10%,BULK

Supplier's Site
Through Hole Resistors - CPCF05100K0KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05100K0KB31-ND
Through Hole Resistors CPCF05100K0KB31-ND
100 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF05100K0KB31 CPCF05100K0KB31-ND
Product Name 5W,100K,10%,BULK Through Hole Resistors
Tolerance 10 +/- % 10 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details