Vishay Intertechnology, Inc. Through Hole Resistors CPCF05100K0JE32

Description
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF05100K0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05100K0JE32-ND
Through Hole Resistors CPCF05100K0JE32-ND
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05100K0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05100K0JE32
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05100K0JE32
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors 5watts 100Kohms 5% Product overview: CPCF05100K0JE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCF05100K0JE32 can be used for catalog matching and distributor lookup.

Wirewound Resistors 5watts 100Kohms 5% Product overview: CPCF05100K0JE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCF05100K0JE32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CPCF05100K0JE32-ND CPCF05100K0JE32 53-CPCF05100K0JE32
Product Name Through Hole Resistors Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A750RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details