Vishay Intertechnology, Inc. Through Hole Resistors CPCF05100K0JB32

Description
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF05100K0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05100K0JB32-ND
Through Hole Resistors CPCF05100K0JB32-ND
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05100K0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05100K0JB32
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05100K0JB32
Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF05100K0JB32-ND CPCF05100K0JB32
Product Name Through Hole Resistors Res Wirewound 100K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details