Vishay Intertechnology, Inc. 5W,100K 5%,BULK CPCF05100K0JB31

Description
5W,100K 5%,BULK
Request a Quote Datasheet
Description
5W,100K 5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,100K 5%,BULK - CPCF05100K0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,100K 5%,BULK
CPCF05100K0JB31
5W,100K 5%,BULK CPCF05100K0JB31
5W,100K 5%,BULK

5W,100K 5%,BULK

Supplier's Site
Through Hole Resistors - CPCF05100K0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05100K0JB31-ND
Through Hole Resistors CPCF05100K0JB31-ND
100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF05100K0JB31 CPCF05100K0JB31-ND
Product Name 5W,100K 5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details