Vishay Intertechnology, Inc. Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0375K00FB32

Description
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0375K00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0375K00FB32
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0375K00FB32
Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0375K00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0375K00FB32-ND
Through Hole Resistors CPCF0375K00FB32-ND
75 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

75 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0375K00FB32 CPCF0375K00FB32-ND
Product Name Res Wirewound 75K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers