Vishay Intertechnology, Inc. Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0362K00JB32

Description
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0362K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0362K00JB32
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0362K00JB32
Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0362K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0362K00JB32-ND
Through Hole Resistors CPCF0362K00JB32-ND
62 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

62 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0362K00JB32 CPCF0362K00JB32-ND
Product Name Res Wirewound 62K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details