Vishay Intertechnology, Inc. Through Hole Resistors CPCF0349K90JB32

Description
49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0349K90JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0349K90JB32-ND
Through Hole Resistors CPCF0349K90JB32-ND
49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0349K90JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0349K90JB32
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0349K90JB32
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0349K90JB32-ND CPCF0349K90JB32
Product Name Through Hole Resistors Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers