Vishay Intertechnology, Inc. Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0349K90JB31

Description
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0349K90JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0349K90JB31
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0349K90JB31
Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0349K90JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0349K90JB31-ND
Through Hole Resistors CPCF0349K90JB31-ND
49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

49.9 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0349K90JB31 CPCF0349K90JB31-ND
Product Name Res Wirewound 49.9K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details