Vishay Intertechnology, Inc. Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0349K90FB31

Description
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0349K90FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0349K90FB31
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0349K90FB31
Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0349K90FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0349K90FB31-ND
Through Hole Resistors CPCF0349K90FB31-ND
49.9 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

49.9 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0349K90FB31 CPCF0349K90FB31-ND
Product Name Res Wirewound 49.9K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details