Vishay Intertechnology, Inc. Through Hole Resistors CPCF0347K00JB32

Description
47 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0347K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0347K00JB32-ND
Through Hole Resistors CPCF0347K00JB32-ND
47 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0347K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0347K00JB32
Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0347K00JB32
Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0347K00JB32-ND CPCF0347K00JB32
Product Name Through Hole Resistors Res Wirewound 47K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details