Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF033K300KB32

Description
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF033K300KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF033K300KB32
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF033K300KB32
Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF033K300KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF033K300KB32-ND
Through Hole Resistors CPCF033K300KB32-ND
3.3 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF033K300KB32 CPCF033K300KB32-ND
Product Name Res Wirewound 3.3K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details