Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF033K300JE32

Description
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF033K300JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF033K300JE32
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF033K300JE32
Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF033K300JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF033K300JE32-ND
Through Hole Resistors CPCF033K300JE32-ND
3.3 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF033K300JE32 CPCF033K300JE32-ND
Product Name Res Wirewound 3.3K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details