Vishay Intertechnology, Inc. Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0339K00JB32

Description
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0339K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0339K00JB32
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0339K00JB32
Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0339K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0339K00JB32-ND
Through Hole Resistors CPCF0339K00JB32-ND
39 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

39 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0339K00JB32 CPCF0339K00JB32-ND
Product Name Res Wirewound 39K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers