Vishay Intertechnology, Inc. Through Hole Resistors CPCF0330K00JB31

Description
30 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
30 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0330K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0330K00JB31-ND
Through Hole Resistors CPCF0330K00JB31-ND
30 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

30 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCF0330K00JB31-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers