Vishay Intertechnology, Inc. Through Hole Resistors CPCF031K500FB32

Description
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF031K500FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF031K500FB32-ND
Through Hole Resistors CPCF031K500FB32-ND
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF031K500FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF031K500FB32
Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF031K500FB32
Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF031K500FB32-ND CPCF031K500FB32
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers