Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF031K000FB31

Description
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF031K000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF031K000FB31
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF031K000FB31
Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF031K000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF031K000FB31-ND
Through Hole Resistors CPCF031K000FB31-ND
1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF031K000FB31 CPCF031K000FB31-ND
Product Name Res Wirewound 1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers