Vishay Intertechnology, Inc. Through Hole Resistors CPCF0312K10FB32

Description
12.1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0312K10FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0312K10FB32-ND
Through Hole Resistors CPCF0312K10FB32-ND
12.1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

12.1 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0312K10FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0312K10FB32
Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0312K10FB32
Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0312K10FB32-ND CPCF0312K10FB32
Product Name Through Hole Resistors Res Wirewound 12.1K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers