Vishay Intertechnology, Inc. Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0310K00FB32

Description
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0310K00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0310K00FB32
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0310K00FB32
Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0310K00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0310K00FB32-ND
Through Hole Resistors CPCF0310K00FB32-ND
10 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

10 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0310K00FB32 CPCF0310K00FB32-ND
Product Name Res Wirewound 10K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details