Vishay Intertechnology, Inc. CPCF-3 100K,1%,BULK CPCF03100K0FB32

Description
CPCF-3 100K,1%,BULK
Request a Quote Datasheet
Description
CPCF-3 100K,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPCF-3 100K,1%,BULK - CPCF03100K0FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPCF-3 100K,1%,BULK
CPCF03100K0FB32
CPCF-3 100K,1%,BULK CPCF03100K0FB32
CPCF-3 100K,1%,BULK

CPCF-3 100K,1%,BULK

Supplier's Site
Through Hole Resistors - CPCF03100K0FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF03100K0FB32-ND
Through Hole Resistors CPCF03100K0FB32-ND
100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF03100K0FB32 CPCF03100K0FB32-ND
Product Name CPCF-3 100K,1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details