Vishay Intertechnology, Inc. Through Hole Resistors CPCF027K500KB32

Description
7.5 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF027K500KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF027K500KB32-ND
Through Hole Resistors CPCF027K500KB32-ND
7.5 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

7.5 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCF027K500KB32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details