Vishay Intertechnology, Inc. Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0275K00KE32

Description
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0275K00KE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0275K00KE32
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0275K00KE32
Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0275K00KE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0275K00KE32-ND
Through Hole Resistors CPCF0275K00KE32-ND
75 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

75 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0275K00KE32 CPCF0275K00KE32-ND
Product Name Res Wirewound 75K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers