Vishay Intertechnology, Inc. Through Hole Resistors CPCF0250K00JB32

Description
50 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
50 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0250K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0250K00JB32-ND
Through Hole Resistors CPCF0250K00JB32-ND
50 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

50 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0250K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0250K00JB32
Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0250K00JB32
Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0250K00JB32-ND CPCF0250K00JB32
Product Name Through Hole Resistors Res Wirewound 50K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details