Vishay Intertechnology, Inc. Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF024K700KB31

Description
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF024K700KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF024K700KB31
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF024K700KB31
Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF024K700KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF024K700KB31-ND
Through Hole Resistors CPCF024K700KB31-ND
4.7 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

4.7 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF024K700KB31 CPCF024K700KB31-ND
Product Name Res Wirewound 4.7K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details